Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 22ohms 5% CRCW121822RJP

Description
Thick Film Resistors - SMD 1watt 22ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 22ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 22ohms 5% - CRCW121822RJP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 22ohms 5%
CRCW121822RJP
Thick Film Resistors - SMD 1watt 22ohms 5% CRCW121822RJP
Thick Film Resistors - SMD 1watt 22ohms 5%

Thick Film Resistors - SMD 1watt 22ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW121822RJP
Product Name Thick Film Resistors - SMD 1watt 22ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers