Vishay Intertechnology, Inc. RES 22.0 OHM 1W 1% 1218 SMD CRCW121822R0FKEK

Description
RES 22.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 22.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1W 1% 1218 SMD - CRCW121822R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1W 1% 1218 SMD
CRCW121822R0FKEK
RES 22.0 OHM 1W 1% 1218 SMD CRCW121822R0FKEK
RES 22.0ohm 1W 1% 1218 SMD

RES 22.0ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121822R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121822R0FKEK-ND
Chip Resistor - Surface Mount CRCW121822R0FKEK-ND
22 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121822R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121822R0FKEK
Chip Resistor - Surface Mount CRCW121822R0FKEK
RES SMD 22 OHM 1% 1W 1218

RES SMD 22 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121822R0FKEK CRCW121822R0FKEK-ND CRCW121822R0FKEK
Product Name RES 22.0 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers