Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121822K1FKTK

Description
22.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121822K1FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121822K1FKTK-ND
Chip Resistor - Surface Mount CRCW121822K1FKTK-ND
22.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121822K1FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121822K1FKTK
Chip Resistor - Surface Mount CRCW121822K1FKTK
RES SMD 22.1K OHM 1% 1W 1218

RES SMD 22.1K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 22.1K 1% 100 Rt9 Rohs Compliant Vishay - 49P3754 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 22.1K 1% 100 Rt9 Rohs Compliant Vishay
49P3754
Crcw1218 22.1K 1% 100 Rt9 Rohs Compliant Vishay 49P3754
CRCW1218 22.1K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 22.1K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW121822K1FKTK-ND CRCW121822K1FKTK 49P3754
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 22.1K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details