Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218221RFKTK

Description
221 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218221RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218221RFKTK-ND
Chip Resistor - Surface Mount CRCW1218221RFKTK-ND
221 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay - 89H9138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
89H9138
Resistor,metal Glaze,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay 89H9138
Resistor,Metal Glaze,221Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,221Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1218221RFKTK-ND 89H9138
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details