Vishay Intertechnology, Inc. RES 220K OHM 1W 1% 1218 SMD CRCW1218220KFKEK

Description
RES 220Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 1% 1218 SMD - CRCW1218220KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 1% 1218 SMD
CRCW1218220KFKEK
RES 220K OHM 1W 1% 1218 SMD CRCW1218220KFKEK
RES 220Kohm 1W 1% 1218 SMD

RES 220Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218220KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218220KFKEK-ND
Chip Resistor - Surface Mount CRCW1218220KFKEK-ND
220 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218220KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218220KFKEK
Chip Resistor - Surface Mount CRCW1218220KFKEK
RES SMD 220K OHM 1% 1W 1218

RES SMD 220K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218220KFKEK CRCW1218220KFKEK-ND CRCW1218220KFKEK
Product Name RES 220K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details