Vishay Intertechnology, Inc. Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW121821R5FKTK

Description
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R - CRCW121821R5FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
CRCW121821R5FKTK
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW121821R5FKTK
Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW121821R5FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121821R5FKTK-ND
Chip Resistor - Surface Mount CRCW121821R5FKTK-ND
21.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 21.5 1% 100 Rt9 Rohs Compliant Vishay - 49P3749 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 21.5 1% 100 Rt9 Rohs Compliant Vishay
49P3749
Crcw1218 21.5 1% 100 Rt9 Rohs Compliant Vishay 49P3749
CRCW1218 21.5 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 21.5 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121821R5FKTK CRCW121821R5FKTK-ND 49P3749
Product Name Res Thick Film 1218 21.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Crcw1218 21.5 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details