1218,215,1%,T/R,RoHS
215 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1218215RFKEK | CRCW1218215RFKEK-ND |
| Product Name | 1218,215,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) |