210 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
SMT THICK FILM CHIP RESISTOR 1218 Case 210ohmS 1 % Tolerance 200 PPM
RES SMD 210 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218210RFKEK-ND | CRCW1218210RFKEK | CRCW1218210RFKEK |
| Product Name | Chip Resistor - Surface Mount | SMT THICK FILM CHIP RESISTOR 1218 Case 210 OHMS 1 % Tolerance 200 PPM | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 210 ohms | 210 ohms | 210 ohms |