Vishay Intertechnology, Inc. Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW121820R5FKTK

Description
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R - CRCW121820R5FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
CRCW121820R5FKTK
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW121820R5FKTK
Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW121820R5FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121820R5FKTK-ND
Chip Resistor - Surface Mount CRCW121820R5FKTK-ND
20.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121820R5FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121820R5FKTK
Chip Resistor - Surface Mount CRCW121820R5FKTK
RES SMD 20.5 OHM 1% 1W 1218

RES SMD 20.5 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 20.5 1% 100 Rt9 Rohs Compliant Vishay - 49P3744 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 20.5 1% 100 Rt9 Rohs Compliant Vishay
49P3744
Crcw1218 20.5 1% 100 Rt9 Rohs Compliant Vishay 49P3744
CRCW1218 20.5 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 20.5 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121820R5FKTK CRCW121820R5FKTK-ND CRCW121820R5FKTK 49P3744
Product Name Res Thick Film 1218 20.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 20.5 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details