Vishay Intertechnology, Inc. RES 20.0 OHM 1W 5% 1218 SMD CRCW121820R0JNEK

Description
RES 20.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 20.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1W 5% 1218 SMD - CRCW121820R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1W 5% 1218 SMD
CRCW121820R0JNEK
RES 20.0 OHM 1W 5% 1218 SMD CRCW121820R0JNEK
RES 20.0ohm 1W 5% 1218 SMD

RES 20.0ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121820R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121820R0JNEK-ND
Chip Resistor - Surface Mount CRCW121820R0JNEK-ND
20 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 20R 5% Et9 E3 Rohs Compliant Vishay - 49P3742 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 20R 5% Et9 E3 Rohs Compliant Vishay
49P3742
Crcw1218 200 20R 5% Et9 E3 Rohs Compliant Vishay 49P3742
CRCW1218 200 20R 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 20R 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW121820R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121820R0JNEK
Chip Resistor - Surface Mount CRCW121820R0JNEK
RES SMD 20 OHM 5% 1W 1218

RES SMD 20 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121820R0JNEK CRCW121820R0JNEK-ND 49P3742 CRCW121820R0JNEK
Product Name RES 20.0 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 20R 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details