Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121820R0FKTK

Description
20 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121820R0FKTKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121820R0FKTKTR-ND
Chip Resistor - Surface Mount 541-CRCW121820R0FKTKTR-ND
20 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121820R0FKTKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121820R0FKTKCT-ND
Chip Resistor - Surface Mount 541-CRCW121820R0FKTKCT-ND
RES SMD 20 OHM 1% 1W 1218

RES SMD 20 OHM 1% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121820R0FKTKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121820R0FKTKDKR-ND
Chip Resistor - Surface Mount 541-CRCW121820R0FKTKDKR-ND
RES SMD 20 OHM 1% 1W 1218

RES SMD 20 OHM 1% 1W 1218

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 20ohms 1% - CRCW121820R0FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 20ohms 1%
CRCW121820R0FKTK
Thick Film Resistors - SMD 1watt 20ohms 1% CRCW121820R0FKTK
Thick Film Resistors - SMD 1watt 20ohms 1%

Thick Film Resistors - SMD 1watt 20ohms 1%

Supplier's Site
Resistor,metal Glaze,20Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay - 43C5378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,20Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
43C5378
Resistor,metal Glaze,20Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay 43C5378
Resistor,Metal Glaze,20Ohms,200WV,1 +/-% Tol,-100,100ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,20Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121820R0FKTKTR-ND CRCW121820R0FKTK 43C5378
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 20ohms 1% Resistor,metal Glaze,20Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details