RES SMD 20 OHM 1% 1W 1218
RES SMD 20 OHM 1% 1W 1218
20 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
1218,20,1%,T/R,RoHS Compliant
Resistor,Metal Glaze,20Ohms,200WV,1
RES SMD 20 OHM 1% 1W 1218
RES SMD 20 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW121820R0FKEKCT-ND | CRCW121820R0FKEK | 91C5185 | CRCW121820R0FKEK | CRCW121820R0FKEK |
| Product Name | Chip Resistor - Surface Mount | 1218,20,1%,T/R,RoHS Compliant | Resistor,metal Glaze,20Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |