Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218200RJNEK

Description
200 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218200RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218200RJNEK-ND
Chip Resistor - Surface Mount CRCW1218200RJNEK-ND
200 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200 OHM 1W 5% 1218 SMD - CRCW1218200RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% 1218 SMD
CRCW1218200RJNEK
RES 200 OHM 1W 5% 1218 SMD CRCW1218200RJNEK
RES 200ohm 1W 5% 1218 SMD

RES 200ohm 1W 5% 1218 SMD

Supplier's Site
Crcw1218 200 200R 5% Et9 E3 Rohs Compliant Vishay - 49P3746 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 200R 5% Et9 E3 Rohs Compliant Vishay
49P3746
Crcw1218 200 200R 5% Et9 E3 Rohs Compliant Vishay 49P3746
CRCW1218 200 200R 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 200R 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218200RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218200RJNEK
Chip Resistor - Surface Mount CRCW1218200RJNEK
RES SMD 200 OHM 5% 1W 1218

RES SMD 200 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218200RJNEK-ND CRCW1218200RJNEK 49P3746 CRCW1218200RJNEK
Product Name Chip Resistor - Surface Mount RES 200 OHM 1W 5% 1218 SMD Crcw1218 200 200R 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers