Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 200ohms 1% CRCW1218200RFKTK

Description
Thick Film Resistors - SMD 1watt 200ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 200ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 200ohms 1% - CRCW1218200RFKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 200ohms 1%
CRCW1218200RFKTK
Thick Film Resistors - SMD 1watt 200ohms 1% CRCW1218200RFKTK
Thick Film Resistors - SMD 1watt 200ohms 1%

Thick Film Resistors - SMD 1watt 200ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218200RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218200RFKTK-ND
Chip Resistor - Surface Mount CRCW1218200RFKTK-ND
200 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218200RFKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218200RFKTK
Chip Resistor - Surface Mount CRCW1218200RFKTK
RES SMD 200 OHM 1% 1W 1218

RES SMD 200 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1218200RFKTK CRCW1218200RFKTK-ND CRCW1218200RFKTK
Product Name Thick Film Resistors - SMD 1watt 200ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details