Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 2Kohms 1% CRCW12182001FP

Description
Thick Film Resistors - SMD 1watt 2Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 2Kohms 1% - CRCW12182001FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 2Kohms 1%
CRCW12182001FP
Thick Film Resistors - SMD 1watt 2Kohms 1% CRCW12182001FP
Thick Film Resistors - SMD 1watt 2Kohms 1%

Thick Film Resistors - SMD 1watt 2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12182001FP
Product Name Thick Film Resistors - SMD 1watt 2Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details