Vishay Precision Group Chip Resistor - Surface Mount CRCW12181R82FNEK

Description
1.82 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181R82FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R82FNEK-ND
Chip Resistor - Surface Mount CRCW12181R82FNEK-ND
1.82 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW12181R82FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12181R82FNEK
Resistor-Fixed-Single-Surface-Mount CRCW12181R82FNEK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Crcw1218 200 1R82 1% Et9 Rohs Compliant Vishay - 11R9466 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 1R82 1% Et9 Rohs Compliant Vishay
11R9466
Crcw1218 200 1R82 1% Et9 Rohs Compliant Vishay 11R9466
CRCW1218 200 1R82 1% ET9 ROHS COMPLIANT: YES

CRCW1218 200 1R82 1% ET9 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12181R82FNEK-ND CRCW12181R82FNEK 11R9466
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Crcw1218 200 1R82 1% Et9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details