Vishay Intertechnology, Inc. RES 1.80 OHM 1W 5% 1218 SMD CRCW12181R80JNEK

Description
RES 1.80ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1W 5% 1218 SMD - CRCW12181R80JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1W 5% 1218 SMD
CRCW12181R80JNEK
RES 1.80 OHM 1W 5% 1218 SMD CRCW12181R80JNEK
RES 1.80ohm 1W 5% 1218 SMD

RES 1.80ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R80JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R80JNEK-ND
Chip Resistor - Surface Mount CRCW12181R80JNEK-ND
1.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R80JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R80JNEK
Chip Resistor - Surface Mount CRCW12181R80JNEK
RES SMD 1.8 OHM 5% 1W 1218

RES SMD 1.8 OHM 5% 1W 1218

Supplier's Site Datasheet
Crcw1218 200 1R8 5% Et9 E3 Rohs Compliant Vishay - 49P3664 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 1R8 5% Et9 E3 Rohs Compliant Vishay
49P3664
Crcw1218 200 1R8 5% Et9 E3 Rohs Compliant Vishay 49P3664
CRCW1218 200 1R8 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 1R8 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181R80JNEK CRCW12181R80JNEK-ND CRCW12181R80JNEK 49P3664
Product Name RES 1.80 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 200 1R8 5% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details