Vishay Intertechnology, Inc. RES 1.80 OHM 1W 1% 1218 SMD CRCW12181R80FNEK

Description
RES 1.80ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1W 1% 1218 SMD - CRCW12181R80FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1W 1% 1218 SMD
CRCW12181R80FNEK
RES 1.80 OHM 1W 1% 1218 SMD CRCW12181R80FNEK
RES 1.80ohm 1W 1% 1218 SMD

RES 1.80ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R80FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R80FNEK-ND
Chip Resistor - Surface Mount CRCW12181R80FNEK-ND
1.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12181R80FNEK CRCW12181R80FNEK-ND
Product Name RES 1.80 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details