Vishay Intertechnology, Inc. RES 1.8 OHM 1.5W 1% 1218 SMD CRCW12181R80FKEKHP

Description
RES 1.8ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.8ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1.5W 1% 1218 SMD - CRCW12181R80FKEKHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1.5W 1% 1218 SMD
CRCW12181R80FKEKHP
RES 1.8 OHM 1.5W 1% 1218 SMD CRCW12181R80FKEKHP
RES 1.8ohm 1.5W 1% 1218 SMD

RES 1.8ohm 1.5W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80ANCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80ANCT-ND
Chip Resistor - Surface Mount 541-1.80ANCT-ND
1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80ANTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80ANTR-ND
Chip Resistor - Surface Mount 541-1.80ANTR-ND
1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80ANDKR-ND
Chip Resistor - Surface Mount 541-1.80ANDKR-ND
1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12181R80FKEKHP 541-1.80ANCT-ND
Product Name RES 1.8 OHM 1.5W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers