Vishay Intertechnology, Inc. RES 1.80 OHM 1W 1% 1218 SMD CRCW12181R80FKEK

Description
RES 1.80ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1W 1% 1218 SMD - CRCW12181R80FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1W 1% 1218 SMD
CRCW12181R80FKEK
RES 1.80 OHM 1W 1% 1218 SMD CRCW12181R80FKEK
RES 1.80ohm 1W 1% 1218 SMD

RES 1.80ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R80FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R80FKEK-ND
Chip Resistor - Surface Mount CRCW12181R80FKEK-ND
1.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 1R8 1% Et9 E3 Rohs Compliant Vishay - 11R9462 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 1R8 1% Et9 E3 Rohs Compliant Vishay
11R9462
Crcw1218 100 1R8 1% Et9 E3 Rohs Compliant Vishay 11R9462
CRCW1218 100 1R8 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 1R8 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12181R80FKEK CRCW12181R80FKEK-ND 11R9462
Product Name RES 1.80 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 1R8 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details