RES 1.78ohm 1W 1% 1218 SMD
1.78 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12181R78FNEK | CRCW12181R78FNEK-ND |
| Product Name | RES 1.78 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 |
| Resistance Range | 1.78 ohms | 1.78 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |