The CRCW12181R65FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 1.65 ohms with a tolerance of 1%, and a rated power dissipation of 1 watt. The resistor operates effectively within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is AEC-Q200 qualified, ensuring its suitability for automotive applications. The stability of the resistor is rated at OîR/R ,â§ 1% after 1000 hours at rated power and 70 °C, indicating good performance under prolonged use. The product is packaged in a 1218 size format, making it compatible with standard PCB designs.
Resistor-Fixed-Singl
1.65 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.65 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12181R65FKEK | CRCW12181R65FKEK-ND | CRCW12181R65FKEK |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1.65 ohms | 1.65 ohms |