Vishay Intertechnology, Inc. RES 1.60 OHM 1W 5% 1218 SMD CRCW12181R60JNEK

Description
RES 1.60ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1W 5% 1218 SMD - CRCW12181R60JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1W 5% 1218 SMD
CRCW12181R60JNEK
RES 1.60 OHM 1W 5% 1218 SMD CRCW12181R60JNEK
RES 1.60ohm 1W 5% 1218 SMD

RES 1.60ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R60JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R60JNEK-ND
Chip Resistor - Surface Mount CRCW12181R60JNEK-ND
1.6 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R60JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R60JNEK
Chip Resistor - Surface Mount CRCW12181R60JNEK
RES SMD 1.6 OHM 5% 1W 1218

RES SMD 1.6 OHM 5% 1W 1218

Supplier's Site Datasheet
Crcw1218 200 1R6 5% Et9 E3 Rohs Compliant Vishay - 49P3663 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 1R6 5% Et9 E3 Rohs Compliant Vishay
49P3663
Crcw1218 200 1R6 5% Et9 E3 Rohs Compliant Vishay 49P3663
CRCW1218 200 1R6 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 1R6 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181R60JNEK CRCW12181R60JNEK-ND CRCW12181R60JNEK 49P3663
Product Name RES 1.60 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 200 1R6 5% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details