Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181R60FKEK

Description
1.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181R60FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R60FKEK-ND
Chip Resistor - Surface Mount CRCW12181R60FKEK-ND
1.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60 OHM 1W 1% 1218 SMD - CRCW12181R60FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1W 1% 1218 SMD
CRCW12181R60FKEK
RES 1.60 OHM 1W 1% 1218 SMD CRCW12181R60FKEK
RES 1.60ohm 1W 1% 1218 SMD

RES 1.60ohm 1W 1% 1218 SMD

Supplier's Site
Crcw1218 100 1R6 1% Et9 E3 Rohs Compliant Vishay - 11R9438 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 1R6 1% Et9 E3 Rohs Compliant Vishay
11R9438
Crcw1218 100 1R6 1% Et9 E3 Rohs Compliant Vishay 11R9438
CRCW1218 100 1R6 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 1R6 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R60FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R60FKEK
Chip Resistor - Surface Mount CRCW12181R60FKEK
RES SMD 1.6 OHM 1% 1W 1218

RES SMD 1.6 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181R60FKEK-ND CRCW12181R60FKEK 11R9438 CRCW12181R60FKEK
Product Name Chip Resistor - Surface Mount RES 1.60 OHM 1W 1% 1218 SMD Crcw1218 100 1R6 1% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details