1.5 Ohms ±5% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.5 Ohms ±5% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.5 Ohms ±5% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Win Source Part Number: 1348493-CRCW12181R50
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 Ohms
Package / Case: 1218 (3246 Metric)
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1218
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-1.5BNCT-ND | 1348493-CRCW12181R50JNEKHP |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | |
| Resistance Range | 1.5 ohms | 1.5 ohms |