Vishay Intertechnology, Inc. RES 1.27 OHM 1W 1% 1218 SMD CRCW12181R27FKEK

Description
RES 1.27ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.27ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 1W 1% 1218 SMD - CRCW12181R27FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1W 1% 1218 SMD
CRCW12181R27FKEK
RES 1.27 OHM 1W 1% 1218 SMD CRCW12181R27FKEK
RES 1.27ohm 1W 1% 1218 SMD

RES 1.27ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R27FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R27FKEK-ND
Chip Resistor - Surface Mount CRCW12181R27FKEK-ND
1.27 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.27 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R27FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R27FKEK
Chip Resistor - Surface Mount CRCW12181R27FKEK
RES SMD 1.27 OHM 1% 1W 1218

RES SMD 1.27 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181R27FKEK CRCW12181R27FKEK-ND CRCW12181R27FKEK
Product Name RES 1.27 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers