Resistor-Fixed-Singl
1.24 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.24 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12181R24FNEK | CRCW12181R24FNEK-ND | CRCW12181R24FNEK |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1.24 ohms | 1.24 ohms |