Vishay Intertechnology, Inc. RES 1.24 OHM 1W 1% 1218 SMD CRCW12181R24FKEK

Description
RES 1.24ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.24ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 1W 1% 1218 SMD - CRCW12181R24FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 1W 1% 1218 SMD
CRCW12181R24FKEK
RES 1.24 OHM 1W 1% 1218 SMD CRCW12181R24FKEK
RES 1.24ohm 1W 1% 1218 SMD

RES 1.24ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R24FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R24FKEK-ND
Chip Resistor - Surface Mount CRCW12181R24FKEK-ND
1.24 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.24 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R24FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R24FKEK
Chip Resistor - Surface Mount CRCW12181R24FKEK
RES SMD 1.24 OHM 1% 1W 1218

RES SMD 1.24 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181R24FKEK CRCW12181R24FKEK-ND CRCW12181R24FKEK
Product Name RES 1.24 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details