Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181R20JNTK

Description
1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181R20JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R20JNTK-ND
Chip Resistor - Surface Mount CRCW12181R20JNTK-ND
1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 1.2 5% 200 Rt9 Rohs Compliant Vishay - 49P3657 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 1.2 5% 200 Rt9 Rohs Compliant Vishay
49P3657
Crcw1218 1.2 5% 200 Rt9 Rohs Compliant Vishay 49P3657
CRCW1218 1.2 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 1.2 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12181R20JNTK-ND 49P3657
Product Name Chip Resistor - Surface Mount Crcw1218 1.2 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details