Vishay Intertechnology, Inc. RES 1.20 OHM 1W 5% 1218 SMD CRCW12181R20JNEK

Description
RES 1.20ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1W 5% 1218 SMD - CRCW12181R20JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1W 5% 1218 SMD
CRCW12181R20JNEK
RES 1.20 OHM 1W 5% 1218 SMD CRCW12181R20JNEK
RES 1.20ohm 1W 5% 1218 SMD

RES 1.20ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R20JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R20JNEK-ND
Chip Resistor - Surface Mount CRCW12181R20JNEK-ND
1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R20JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R20JNEK
Chip Resistor - Surface Mount CRCW12181R20JNEK
RES SMD 1.2 OHM 5% 1W 1218

RES SMD 1.2 OHM 5% 1W 1218

Supplier's Site Datasheet
Crcw1218 200 1R2 5% Et9 E3 Rohs Compliant Vishay - 49P3656 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 1R2 5% Et9 E3 Rohs Compliant Vishay
49P3656
Crcw1218 200 1R2 5% Et9 E3 Rohs Compliant Vishay 49P3656
CRCW1218 200 1R2 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 1R2 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181R20JNEK CRCW12181R20JNEK-ND CRCW12181R20JNEK 49P3656
Product Name RES 1.20 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 200 1R2 5% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details