Vishay Intertechnology, Inc. RES 1.18 OHM 1W 1% 1218 SMD CRCW12181R18FKEK

Description
RES 1.18ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1W 1% 1218 SMD - CRCW12181R18FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1W 1% 1218 SMD
CRCW12181R18FKEK
RES 1.18 OHM 1W 1% 1218 SMD CRCW12181R18FKEK
RES 1.18ohm 1W 1% 1218 SMD

RES 1.18ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R18FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R18FKEK-ND
Chip Resistor - Surface Mount CRCW12181R18FKEK-ND
1.18 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R18FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R18FKEK
Chip Resistor - Surface Mount CRCW12181R18FKEK
RES SMD 1.18 OHM 1% 1W 1218

RES SMD 1.18 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181R18FKEK CRCW12181R18FKEK-ND CRCW12181R18FKEK
Product Name RES 1.18 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details