1.15 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
1218,1.15,1%,T/R,RoH
CRCW1218 200 1R15 1% ET9 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12181R15FNEK-ND | CRCW12181R15FNEK | 11R9389 |
| Product Name | Chip Resistor - Surface Mount | 1218,1.15,1%,T/R,RoHS Compliant | Crcw1218 200 1R15 1% Et9 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | ||
| Resistance Range | 1.15 ohms |