The CRCW12181R07FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability. It features a resistance value of 1.07 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, making it suitable for automotive applications. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The device exhibits a maximum resistance change of ,â§ 1% after 1000 hours at rated power and 70 °C, ensuring stability under various environmental conditions. This resistor is ideal for use in automotive, industrial, and telecommunication applications, where performance and reliability are critical.
1.07 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
RES SMD 1.07 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12181R07FKEK-ND | CRCW12181R07FKEK | CRCW12181R07FKEK |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.07 ohms | 1.07 ohms |