1.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 1.02ohm 1W 1% 1218 SMD
RES SMD 1.02 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12181R02FNEK-ND | CRCW12181R02FNEK | CRCW12181R02FNEK |
| Product Name | Chip Resistor - Surface Mount | RES 1.02 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1.02 ohms | 1.02 ohms | 1.02 ohms |