Vishay Intertechnology, Inc. RES 1.02 OHM 1W 1% 1218 SMD CRCW12181R02FKEK

Description
RES 1.02ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.02ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1W 1% 1218 SMD - CRCW12181R02FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1W 1% 1218 SMD
CRCW12181R02FKEK
RES 1.02 OHM 1W 1% 1218 SMD CRCW12181R02FKEK
RES 1.02ohm 1W 1% 1218 SMD

RES 1.02ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R02FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R02FKEK-ND
Chip Resistor - Surface Mount CRCW12181R02FKEK-ND
1.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12181R02FKEK CRCW12181R02FKEK-ND
Product Name RES 1.02 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details