Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181R00FNEK

Description
1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R00FNEK-ND
Chip Resistor - Surface Mount CRCW12181R00FNEK-ND
1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00 OHM 1W 1% 1218 SMD - CRCW12181R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1W 1% 1218 SMD
CRCW12181R00FNEK
RES 1.00 OHM 1W 1% 1218 SMD CRCW12181R00FNEK
RES 1.00ohm 1W 1% 1218 SMD

RES 1.00ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R00FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R00FNEK
Chip Resistor - Surface Mount CRCW12181R00FNEK
RES SMD 1 OHM 1% 1W 1218

RES SMD 1 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12181R00FNEK-ND CRCW12181R00FNEK CRCW12181R00FNEK
Product Name Chip Resistor - Surface Mount RES 1.00 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers