Vishay Intertechnology, Inc. RES 1.87M OHM 1W 1% 1218 SMD CRCW12181M87FKEK

Description
RES 1.87Mohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.87Mohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1W 1% 1218 SMD - CRCW12181M87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1W 1% 1218 SMD
CRCW12181M87FKEK
RES 1.87M OHM 1W 1% 1218 SMD CRCW12181M87FKEK
RES 1.87Mohm 1W 1% 1218 SMD

RES 1.87Mohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181M87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181M87FKEK-ND
Chip Resistor - Surface Mount CRCW12181M87FKEK-ND
1.87 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181M87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181M87FKEK
Chip Resistor - Surface Mount CRCW12181M87FKEK
RES SMD 1.87M OHM 1% 1W 1218

RES SMD 1.87M OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181M87FKEK CRCW12181M87FKEK-ND CRCW12181M87FKEK
Product Name RES 1.87M OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers