Vishay Intertechnology, Inc. RES 1.74M OHM 1W 1% 1218 SMD CRCW12181M74FKEK

Description
RES 1.74Mohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.74Mohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1W 1% 1218 SMD - CRCW12181M74FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1W 1% 1218 SMD
CRCW12181M74FKEK
RES 1.74M OHM 1W 1% 1218 SMD CRCW12181M74FKEK
RES 1.74Mohm 1W 1% 1218 SMD

RES 1.74Mohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181M74FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181M74FKEK-ND
Chip Resistor - Surface Mount CRCW12181M74FKEK-ND
1.74 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181M74FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181M74FKEK
Chip Resistor - Surface Mount CRCW12181M74FKEK
RES SMD 1.74M OHM 1% 1W 1218

RES SMD 1.74M OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181M74FKEK CRCW12181M74FKEK-ND CRCW12181M74FKEK
Product Name RES 1.74M OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers