Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181M30FKEK

Description
1.3 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181M30FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181M30FKEK-ND
Chip Resistor - Surface Mount CRCW12181M30FKEK-ND
1.3 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.30M OHM 1W 1% 1218 SMD - CRCW12181M30FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30M OHM 1W 1% 1218 SMD
CRCW12181M30FKEK
RES 1.30M OHM 1W 1% 1218 SMD CRCW12181M30FKEK
RES 1.30Mohm 1W 1% 1218 SMD

RES 1.30Mohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181M30FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181M30FKEK
Chip Resistor - Surface Mount CRCW12181M30FKEK
RES SMD 1.3M OHM 1% 1W 1218

RES SMD 1.3M OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181M30FKEK-ND CRCW12181M30FKEK CRCW12181M30FKEK
Product Name Chip Resistor - Surface Mount RES 1.30M OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers