Vishay Intertechnology, Inc. RES 1.20M OHM 1W 5% 1218 SMD CRCW12181M20JNEK

Description
RES 1.20Mohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.20Mohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1W 5% 1218 SMD - CRCW12181M20JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1W 5% 1218 SMD
CRCW12181M20JNEK
RES 1.20M OHM 1W 5% 1218 SMD CRCW12181M20JNEK
RES 1.20Mohm 1W 5% 1218 SMD

RES 1.20Mohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181M20JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181M20JNEK-ND
Chip Resistor - Surface Mount CRCW12181M20JNEK-ND
1.2 MOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181M20JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181M20JNEK
Chip Resistor - Surface Mount CRCW12181M20JNEK
RES SMD 1.2M OHM 5% 1W 1218

RES SMD 1.2M OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181M20JNEK CRCW12181M20JNEK-ND CRCW12181M20JNEK
Product Name RES 1.20M OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details