Vishay Intertechnology, Inc. RES 1.07M OHM 1W 1% 1218 SMD CRCW12181M07FKEK

Description
RES 1.07Mohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.07Mohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1W 1% 1218 SMD - CRCW12181M07FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1W 1% 1218 SMD
CRCW12181M07FKEK
RES 1.07M OHM 1W 1% 1218 SMD CRCW12181M07FKEK
RES 1.07Mohm 1W 1% 1218 SMD

RES 1.07Mohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181M07FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181M07FKEK-ND
Chip Resistor - Surface Mount CRCW12181M07FKEK-ND
1.07 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181M07FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181M07FKEK
Chip Resistor - Surface Mount CRCW12181M07FKEK
RES SMD 1.07M OHM 1% 1W 1218

RES SMD 1.07M OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181M07FKEK CRCW12181M07FKEK-ND CRCW12181M07FKEK
Product Name RES 1.07M OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details