1 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
CRCW1218 1M 1% 100 RT9 ROHS COMPLIANT: NO
RES SMD 1M OHM 1% 1W 1218
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12181M00FKTK-ND | 49P3645 | CRCW12181M00FKTK |
| Product Name | Chip Resistor - Surface Mount | Crcw1218 1M 1% 100 Rt9 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | ||
| Tolerance | 1 +/- % | 1 +/- % |