Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181K82FKTK

Description
1.82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181K82FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K82FKTK-ND
Chip Resistor - Surface Mount CRCW12181K82FKTK-ND
1.82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 1.82K 1% 100 Rt9 Rohs Compliant Vishay - 49P3643 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 1.82K 1% 100 Rt9 Rohs Compliant Vishay
49P3643
Crcw1218 1.82K 1% 100 Rt9 Rohs Compliant Vishay 49P3643
CRCW1218 1.82K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 1.82K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K82FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K82FKTK
Chip Resistor - Surface Mount CRCW12181K82FKTK
RES SMD 1.82K OHM 1% 1W 1218

RES SMD 1.82K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12181K82FKTK-ND 49P3643 CRCW12181K82FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 1.82K 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details