Vishay Intertechnology, Inc. RES 1.80K OHM 1W 5% 1218 SMD CRCW12181K80JNEK

Description
RES 1.80Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.80Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1W 5% 1218 SMD - CRCW12181K80JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1W 5% 1218 SMD
CRCW12181K80JNEK
RES 1.80K OHM 1W 5% 1218 SMD CRCW12181K80JNEK
RES 1.80Kohm 1W 5% 1218 SMD

RES 1.80Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K80JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K80JNEK-ND
Chip Resistor - Surface Mount CRCW12181K80JNEK-ND
1.8 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K80JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K80JNEK
Chip Resistor - Surface Mount CRCW12181K80JNEK
RES SMD 1.8K OHM 5% 1W 1218

RES SMD 1.8K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181K80JNEK CRCW12181K80JNEK-ND CRCW12181K80JNEK
Product Name RES 1.80K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers