Vishay Intertechnology, Inc. RES 1.80K OHM 1W 1% 1218 SMD CRCW12181K80FKEK

Description
RES 1.80Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.80Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1W 1% 1218 SMD - CRCW12181K80FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1W 1% 1218 SMD
CRCW12181K80FKEK
RES 1.80K OHM 1W 1% 1218 SMD CRCW12181K80FKEK
RES 1.80Kohm 1W 1% 1218 SMD

RES 1.80Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K80FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K80FKEK-ND
Chip Resistor - Surface Mount CRCW12181K80FKEK-ND
1.8 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K80FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K80FKEK
Chip Resistor - Surface Mount CRCW12181K80FKEK
RES SMD 1.8K OHM 1% 1W 1218

RES SMD 1.8K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 1K8 1% Et9 E3 Rohs Compliant Vishay - 49P3640 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 1K8 1% Et9 E3 Rohs Compliant Vishay
49P3640
Crcw1218 100 1K8 1% Et9 E3 Rohs Compliant Vishay 49P3640
CRCW1218 100 1K8 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 1K8 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181K80FKEK CRCW12181K80FKEK-ND CRCW12181K80FKEK 49P3640
Product Name RES 1.80K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 1K8 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data