Vishay Intertechnology, Inc. RES 1.78K OHM 1W 1% 1218 SMD CRCW12181K78FKEK

Description
RES 1.78Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.78Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1W 1% 1218 SMD - CRCW12181K78FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1W 1% 1218 SMD
CRCW12181K78FKEK
RES 1.78K OHM 1W 1% 1218 SMD CRCW12181K78FKEK
RES 1.78Kohm 1W 1% 1218 SMD

RES 1.78Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K78FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K78FKEK-ND
Chip Resistor - Surface Mount CRCW12181K78FKEK-ND
1.78 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12181K78FKEK CRCW12181K78FKEK-ND
Product Name RES 1.78K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details