Vishay Intertechnology, Inc. 1218,1.5K,5%,T/R,RoHS Compliant CRCW12181K50JNEK

Description
1218,1.5K,5%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
1218,1.5K,5%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,1.5K,5%,T/R,RoHS Compliant - CRCW12181K50JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,1.5K,5%,T/R,RoHS Compliant
CRCW12181K50JNEK
1218,1.5K,5%,T/R,RoHS Compliant CRCW12181K50JNEK
1218,1.5K,5%,T/R,RoH S Compliant

1218,1.5K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K50JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K50JNEK-ND
Chip Resistor - Surface Mount CRCW12181K50JNEK-ND
1.5 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K50JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K50JNEK
Chip Resistor - Surface Mount CRCW12181K50JNEK
RES SMD 1.5K OHM 5% 1W 1218

RES SMD 1.5K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181K50JNEK CRCW12181K50JNEK-ND CRCW12181K50JNEK
Product Name 1218,1.5K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details