Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12181K40FKTK

Description
1.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12181K40FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K40FKTK-ND
Chip Resistor - Surface Mount CRCW12181K40FKTK-ND
1.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K40FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K40FKTK
Chip Resistor - Surface Mount CRCW12181K40FKTK
RES SMD 1.4K OHM 1% 1W 1218

RES SMD 1.4K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 1.4K 1% 100 Rt9 Rohs Compliant Vishay - 49P3634 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 1.4K 1% 100 Rt9 Rohs Compliant Vishay
49P3634
Crcw1218 1.4K 1% 100 Rt9 Rohs Compliant Vishay 49P3634
CRCW1218 1.4K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 1.4K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12181K40FKTK-ND CRCW12181K40FKTK 49P3634
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 1.4K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details