Vishay Intertechnology, Inc. RES 1.37K OHM 1W 1% 1218 SMD CRCW12181K37FKEK

Description
RES 1.37Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1W 1% 1218 SMD - CRCW12181K37FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% 1218 SMD
CRCW12181K37FKEK
RES 1.37K OHM 1W 1% 1218 SMD CRCW12181K37FKEK
RES 1.37Kohm 1W 1% 1218 SMD

RES 1.37Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K37FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K37FKEK-ND
Chip Resistor - Surface Mount CRCW12181K37FKEK-ND
1.37 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K37FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K37FKEK
Chip Resistor - Surface Mount CRCW12181K37FKEK
RES SMD 1.37K OHM 1% 1W 1218

RES SMD 1.37K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181K37FKEK CRCW12181K37FKEK-ND CRCW12181K37FKEK
Product Name RES 1.37K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details