Vishay Intertechnology, Inc. RES 1.33K OHM 1W 1% 1218 SMD CRCW12181K33FKEK

Description
RES 1.33Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.33Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1W 1% 1218 SMD - CRCW12181K33FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1W 1% 1218 SMD
CRCW12181K33FKEK
RES 1.33K OHM 1W 1% 1218 SMD CRCW12181K33FKEK
RES 1.33Kohm 1W 1% 1218 SMD

RES 1.33Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K33FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K33FKEK-ND
Chip Resistor - Surface Mount CRCW12181K33FKEK-ND
1.33 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K33FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K33FKEK
Chip Resistor - Surface Mount CRCW12181K33FKEK
RES SMD 1.33K OHM 1% 1W 1218

RES SMD 1.33K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 1K33 1% Et9 E3 Rohs Compliant Vishay - 49P3631 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 1K33 1% Et9 E3 Rohs Compliant Vishay
49P3631
Crcw1218 100 1K33 1% Et9 E3 Rohs Compliant Vishay 49P3631
CRCW1218 100 1K33 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 1K33 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12181K33FKEK CRCW12181K33FKEK-ND CRCW12181K33FKEK 49P3631
Product Name RES 1.33K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 1K33 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details